TE Connectivity Splices 62194-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .044 G  [.002 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 2.54 MM  [.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .2 - .65 Wire Size (AWG) : 24 - 19 Wire Size (CMA) : 400 - 1300 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice, Thru Splice Termination Features Crimp Width : 1.78 MM  [.07 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .044 G  [.002 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 2.54 MM  [.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .2 - .65 Wire Size (AWG) : 24 - 19 Wire Size (CMA) : 400 - 1300 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice, Thru Splice Termination Features Crimp Width : 1.78 MM  [.07 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62194-2 - TE Connectivity
Berwyn, PA, United States
Splices
62194-2
Splices 62194-2
Body Features Splice Features : Serrated Terminal & Contact Weight : .044 G  [.002 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 2.54 MM  [.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .2 - .65 Wire Size (AWG) : 24 - 19 Wire Size (CMA) : 400 - 1300 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice, Thru Splice Termination Features Crimp Width : 1.78 MM  [.07 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .044 G  [.002 OZ ]

Configuration Features


  • Number of Serrations : 3
  • Splice Capacity : 2
  • Strip Orientation : Side Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 2.54 MM  [.1 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .2 - .65
  • Wire Size (AWG) : 24 - 19
  • Wire Size (CMA) : 400 - 1300

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No
  • Splice Type : Pigtail Splice, Thru Splice

Termination Features


  • Crimp Width : 1.78 MM  [.07 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A104104CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A104104CT-ND
Terminals - Magnetic Wire Connectors A104104CT-ND
CONN MAG TERM 400-1300CMA CRIMP

CONN MAG TERM 400-1300CMA CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A104104TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A104104TR-ND
Terminals - Magnetic Wire Connectors A104104TR-ND
CONN MAG TERM 400-1300CMA CRIMP

CONN MAG TERM 400-1300CMA CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62194-2
Terminals 62194-2
Terminals MIN AMVAR SPLC

Terminals MIN AMVAR SPLC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62194-2 A104104CT-ND A104104TR-ND 62194-2
Product Name Splices Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details