TE Connectivity PCB Terminals 61664-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 5.85 MM  [.23 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 5.85 MM  [.23 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 61664-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
61664-1
PCB Terminals 61664-1
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 5.85 MM  [.23 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • Contact Underplating Material : None
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Finish : Matte
  • Terminal Plating Material : Tin
  • Terminal Size : 4.75

Dimensions


  • PCB Hole Diameter : 4.34 MM  [.171 INCH ]
  • Profile Height from PCB : 5.85 MM  [.23 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27897-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27897-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27897-ND
CONN QC TAB 0.187

CONN QC TAB 0.187

Buy Now Datasheet
Terminal, Pcb Tab, 4.34Mm; Tab Size Metric Amp Te Connectivity - 57AC7910 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Tab, 4.34Mm; Tab Size Metric Amp Te Connectivity
57AC7910
Terminal, Pcb Tab, 4.34Mm; Tab Size Metric Amp Te Connectivity 57AC7910
TERMINAL, PCB TAB, 4.34MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:4.34mm; Terminal Plating:Tin; Product Range:FASTON 187 Series RoHS Compliant: Yes

TERMINAL, PCB TAB, 4.34MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:4.34mm; Terminal Plating:Tin; Product Range:FASTON 187 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Tab, Stud Mount, Single; 45deg Mount Angle - 70088157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Quick Disconnect Tab, Stud Mount, Single; 45deg Mount Angle
70088157
Quick Disconnect Tab, Stud Mount, Single; 45deg Mount Angle 70088157
Quick Disconnect Tab, Stud Mount, Single; 45deg Mount Angle

Quick Disconnect Tab, Stud Mount, Single; 45deg Mount Angle

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61664-1 A27897-ND 57AC7910 70088157
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Pcb Tab, 4.34Mm; Tab Size Metric Amp Te Connectivity Quick Disconnect Tab, Stud Mount, Single; 45deg Mount Angle
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details