TE Connectivity
Magnet Wire Terminals
62431-6
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .23 Overall Product Length : 3.43 MM [.135 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.009 INCH ] Terminal Height : 7.87 MM [.309 INCH ]
Mechanical Attachment Contact Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .23 Overall Product Length : 3.43 MM [.135 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.009 INCH ] Terminal Height : 7.87 MM [.309 INCH ]
Mechanical Attachment Contact Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .23 Overall Product Length : 3.43 MM [.135 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.009 INCH ] Terminal Height : 7.87 MM [.309 INCH ]
Mechanical Attachment Contact Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Poke-In
- Terminal Orientation : Twisted
- Terminal Plating Material : Tin
Dimensions
- Lead Wire Size (AWG) : 20 - 18
- Lead Wire Size (MMSQ) : .5 - .9
- Magnet Wire Size (AWG) : 33 - 31
- Magnet Wire Size (MM) : .18 - .23
- Overall Product Length : 3.43 MM [.135 INCH ]
- Stock Thickness (Magnet Wire Side) : .25 MM [.009 INCH ]
- Terminal Height : 7.87 MM [.309 INCH ]
Mechanical Attachment
- Contact Mating Retention Type : Locking
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
62431-6 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
14 to 16 AWG
International
1.23 to 2.27 mm2
View Details
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Nickel
Features
RoHS
North American
15 to 20 AWG
View Details