TE Connectivity Splices 625004-000

Description
Dimensions Compatible Insulation Diameter Range : .81 MM  [.032 INCH ] Product Length : 8.4 MM  [.33 INCH ] Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Dimensions Compatible Insulation Diameter Range : .81 MM  [.032 INCH ] Product Length : 8.4 MM  [.33 INCH ] Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625004-000 - TE Connectivity
Berwyn, PA, United States
Splices
625004-000
Splices 625004-000
Dimensions Compatible Insulation Diameter Range : .81 MM  [.032 INCH ] Product Length : 8.4 MM  [.33 INCH ] Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Dimensions


  • Compatible Insulation Diameter Range : .81 MM  [.032 INCH ]
  • Product Length : 8.4 MM  [.33 INCH ]
  • Wire Size (MMSQ) : .5 - .25
  • Wire Size (AWG) : 20 - 24

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625004-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details