TE Connectivity Splices 621207-000

Description
Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 621207-000 - TE Connectivity
Berwyn, PA, United States
Splices
621207-000
Splices 621207-000
Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Red

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 105.92 MM  [4.17 INCH ]
  • Wire Size (MMSQ) : .5 - .14
  • Wire Size (AWG) : 20 - 26

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 621207-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers