TE Connectivity Splices 62382-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .041 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 1.06 MM  [.042 INCH ] Product Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (AWG) : 25 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .041 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 1.06 MM  [.042 INCH ] Product Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (AWG) : 25 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62382-1 - TE Connectivity
Berwyn, PA, United States
Splices
62382-1
Splices 62382-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .041 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 1.06 MM  [.042 INCH ] Product Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (AWG) : 25 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .041 G  [.001 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Compatible Insulation Diameter Range : 1.06 MM  [.042 INCH ]
  • Product Length : 8 MM  [.315 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (AWG) : 25

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 18000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice, Thru Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A111398CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111398CT-ND
Terminals - Wire Splice Connectors A111398CT-ND
CONN SPLICE 150-480 CMA CRIMP

CONN SPLICE 150-480 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A111398TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111398TR-ND
Terminals - Wire Splice Connectors A111398TR-ND
CONN SPLICE 150-480 CMA CRIMP

CONN SPLICE 150-480 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62382-1 A111398CT-ND A111398TR-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details