TE Connectivity PCB Terminals 61499-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 5 MM  [.197 INCH ] Profile Height from PCB : 7.48 MM  [.295 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 5 MM  [.197 INCH ] Profile Height from PCB : 7.48 MM  [.295 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 61499-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
61499-1
PCB Terminals 61499-1
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 5 MM  [.197 INCH ] Profile Height from PCB : 7.48 MM  [.295 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Finish : Matte
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 5 MM  [.197 INCH ]
  • Profile Height from PCB : 7.48 MM  [.295 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
250 FAST TAB 032TPBR - 61499-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
250 FAST TAB 032TPBR
61499-1
250 FAST TAB 032TPBR 61499-1
250 FAST TAB 032TPBR

250 FAST TAB 032TPBR

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A27863-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27863-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27863-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61499-1
Terminals 61499-1
Terminals .250 FASTON TAB

Terminals .250 FASTON TAB

Buy Now Datasheet
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity - 86W4581 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity
86W4581
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity 86W4581
TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:5mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:5mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61499-1 61499-1 A27863-ND 61499-1 86W4581
Product Name PCB Terminals 250 FAST TAB 032TPBR Terminals - Quick Connects, Quick Disconnect Connectors Terminals Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details