TE Connectivity Splices 625159-000

Description
Body Features Primary Product Color : Blue Dimensions Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Recovered Inside Diameter : .64 MM  [.025 INCH ] Wire Size (CMA) : 320 - 1510 Product Type Features Sealable : No Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Blue Dimensions Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Recovered Inside Diameter : .64 MM  [.025 INCH ] Wire Size (CMA) : 320 - 1510 Product Type Features Sealable : No Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625159-000 - TE Connectivity
Berwyn, PA, United States
Splices
625159-000
Splices 625159-000
Body Features Primary Product Color : Blue Dimensions Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Recovered Inside Diameter : .64 MM  [.025 INCH ] Wire Size (CMA) : 320 - 1510 Product Type Features Sealable : No Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue

Dimensions


  • Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ]
  • Product Length : 26.67 MM  [1.05 INCH ]
  • Recovered Inside Diameter : .64 MM  [.025 INCH ]
  • Wire Size (CMA) : 320 - 1510

Product Type Features


  • Sealable : No

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625159-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers