TE Connectivity Special Purpose Terminals 61280-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 5.97 MM  [.235 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 5.97 MM  [.235 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 61280-2 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
61280-2
Special Purpose Terminals 61280-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 5.97 MM  [.235 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Button
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 5.97 MM  [.235 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - A100722CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100722CT-ND
Terminals - Specialized Connectors A100722CT-ND
CONN TERM BUTTON 16-20AWG CRIMP

CONN TERM BUTTON 16-20AWG CRIMP

Buy Now Datasheet
Terminals - Specialized Connectors - A100722TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100722TR-ND
Terminals - Specialized Connectors A100722TR-ND
CONN TERM BUTTON 16-20AWG CRIMP

CONN TERM BUTTON 16-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61280-2
Terminals 61280-2
Terminals TRM 20-16 N-I UNP

Terminals TRM 20-16 N-I UNP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61280-2 A100722CT-ND 61280-2
Product Name Special Purpose Terminals Terminals - Specialized Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details