TE Connectivity Crimp Wire Pins, Tabs & Ferrules 61012-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.77 MM  [.109 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Overall Product Length : 16.38 MM  [.645 INCH ] Terminal Material Thickness : .35 MM  [.014 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.77 MM  [.109 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Overall Product Length : 16.38 MM  [.645 INCH ] Terminal Material Thickness : .35 MM  [.014 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 61012-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
61012-1
Crimp Wire Pins, Tabs & Ferrules 61012-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.77 MM  [.109 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Overall Product Length : 16.38 MM  [.645 INCH ] Terminal Material Thickness : .35 MM  [.014 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.77 MM  [.109 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.65 MM  [.065 INCH ]
  • Overall Product Length : 16.38 MM  [.645 INCH ]
  • Terminal Material Thickness : .35 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100707TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100707TR-ND
Terminals - Barrel, Bullet Connectors A100707TR-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100707CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100707CT-ND
Terminals - Barrel, Bullet Connectors A100707CT-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61012-1
Terminals 61012-1
Terminals .109 PIN REC 18-14

Terminals .109 PIN REC 18-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61012-1 A100707TR-ND A100707CT-ND 61012-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details