TE Connectivity Special Purpose Terminals 62009-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Brush Terminal Orientation : Flag Terminal Plating Material : Silver Dimensions Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Brush Terminal Orientation : Flag Terminal Plating Material : Silver Dimensions Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 62009-2 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
62009-2
Special Purpose Terminals 62009-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Brush Terminal Orientation : Flag Terminal Plating Material : Silver Dimensions Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Special Purpose Terminal Type : Brush
  • Terminal Orientation : Flag
  • Terminal Plating Material : Silver

Dimensions


  • Product Length : 15.75 MM  [.62 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - A100753TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100753TR-ND
Terminals - Specialized Connectors A100753TR-ND
CONN TERM BRUSH 14-20AWG CRIMP

CONN TERM BRUSH 14-20AWG CRIMP

Buy Now Datasheet
Terminals - Specialized Connectors - A100753CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100753CT-ND
Terminals - Specialized Connectors A100753CT-ND
CONN TERM BRUSH 14-20AWG CRIMP

CONN TERM BRUSH 14-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62009-2
Terminals 62009-2
Terminals BRUSH CONTACT

Terminals BRUSH CONTACT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62009-2 A100753TR-ND 62009-2
Product Name Special Purpose Terminals Terminals - Specialized Connectors Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details