TE Connectivity Spade Terminals 61653-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .5 MM , 1.47 MM  [.058 INCH , .02 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] Product Length : 9.4 MM  [.37 INCH ] Stud Diameter : 2.39 MM  [.094 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 254 - 404 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Flat Sided Stud Size : #2, M2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .5 MM , 1.47 MM  [.058 INCH , .02 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] Product Length : 9.4 MM  [.37 INCH ] Stud Diameter : 2.39 MM  [.094 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 254 - 404 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Flat Sided Stud Size : #2, M2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 61653-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
61653-1
Spade Terminals 61653-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .5 MM , 1.47 MM  [.058 INCH , .02 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] Product Length : 9.4 MM  [.37 INCH ] Stud Diameter : 2.39 MM  [.094 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 254 - 404 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Flat Sided Stud Size : #2, M2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Rectangular Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : .5 MM , 1.47 MM  [.058 INCH , .02 INCH ]
  • Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ]
  • Compatible Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ]
  • Product Length : 9.4 MM  [.37 INCH ]
  • Stud Diameter : 2.39 MM  [.094 INCH ]
  • Tongue Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .12 - .24
  • Wire Size (AWG) : 26 - 24
  • Wire Size (CMA) : 254 - 404

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 50000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Flat Sided
  • Stud Size : #2, M2
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Rectangular Connectors - A29895CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A29895CT-ND
Terminals - Rectangular Connectors A29895CT-ND
CONN TERM RECT RING 24-26 AWG

CONN TERM RECT RING 24-26 AWG

Buy Now Datasheet
Terminals - Rectangular Connectors - A29895TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A29895TR-ND
Terminals - Rectangular Connectors A29895TR-ND
CONN TERM RECT RING 24-26 AWG

CONN TERM RECT RING 24-26 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61653-1
Terminals 61653-1
Terminals RING 26-24

Terminals RING 26-24

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61653-1 A29895CT-ND A29895TR-ND 61653-1
Product Name Spade Terminals Terminals - Rectangular Connectors Terminals - Rectangular Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details