TE Connectivity Shielded Contacts 622649-000

Description
Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 622649-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
622649-000
Shielded Contacts 622649-000
Usage Conditions Operating Temperature (Max) (DEGC) : 125

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 622649-000
Product Name Shielded Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details