TE Connectivity Splices 62419-2

Description
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4, 3 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM  [.17 INCH ] Overall Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 1, .823 - 2 Wire Size (AWG) : 18 - 16, 18 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4, 3 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM  [.17 INCH ] Overall Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 1, .823 - 2 Wire Size (AWG) : 18 - 16, 18 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 62419-2 - TE Connectivity
Berwyn, PA, United States
Splices
62419-2
Splices 62419-2
Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4, 3 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 4.3 MM  [.17 INCH ] Overall Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 1, .823 - 2 Wire Size (AWG) : 18 - 16, 18 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Plating Material : Unplated
  • Primary Product Material : Brass

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4, 3

Contact Features


  • Barrel Type : Open

Dimensions


  • Accepts Wire Insulation Diameter Range : 4.3 MM  [.17 INCH ]
  • Overall Product Length : 17.9 MM  [.705 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .823 - 1, .823 - 2
  • Wire Size (AWG) : 18 - 16, 18 - 14

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 62419-2
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details