TE Connectivity Ring Terminals 61795-6

Description
Body Features Terminal & Contact Weight : 1.302 G  [.046 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.17 MM , 1.62 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 5.18 MM  [.204 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.302 G  [.046 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.17 MM , 1.62 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 5.18 MM  [.204 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 61795-6 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
61795-6
Ring Terminals 61795-6
Body Features Terminal & Contact Weight : 1.302 G  [.046 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.17 MM , 1.62 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 5.18 MM  [.204 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.302 G  [.046 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 3.17 MM , 1.62 MM  [.125 INCH , .064 INCH ]
  • Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ]
  • Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Stud Diameter : 5.18 MM  [.204 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 9000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
RING 18-14 105-145 #10 BR - 61795-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING 18-14 105-145 #10 BR
61795-6
RING 18-14 105-145 #10 BR 61795-6
RING 18-14 105-145 #10 BR

RING 18-14 105-145 #10 BR

Buy Now
Terminals - Ring Connectors - A100740TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100740TR-ND
Terminals - Ring Connectors A100740TR-ND
CONN RING OVAL 14-18AWG #10

CONN RING OVAL 14-18AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A100740CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100740CT-ND
Terminals - Ring Connectors A100740CT-ND
CONN RING OVAL 14-18AWG #10

CONN RING OVAL 14-18AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61795-6
Terminals 61795-6
Terminals RING 18-14 105-145

Terminals RING 18-14 105-145

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61795-6 61795-6 A100740TR-ND A100740CT-ND 61795-6
Product Name Ring Terminals RING 18-14 105-145 #10 BR Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details