TE Connectivity
PCB Terminals
61782-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 1.5 MM [.059 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16
Mechanical Attachment Wire Insulation Support : Without
Other Terminals & Splices Comment : Two dimples inside (0.58 [.023] high), reverse reeled., Machine applied applicator required.
Packaging Features Packaging Method : Package Packaging Quantity : 8000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 1.5 MM [.059 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16
Mechanical Attachment Wire Insulation Support : Without
Other Terminals & Splices Comment : Two dimples inside (0.58 [.023] high), reverse reeled., Machine applied applicator required.
Packaging Features Packaging Method : Package Packaging Quantity : 8000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 1.5 MM [.059 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16
Mechanical Attachment Wire Insulation Support : Without
Other Terminals & Splices Comment : Two dimples inside (0.58 [.023] high), reverse reeled., Machine applied applicator required.
Packaging Features Packaging Method : Package Packaging Quantity : 8000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Flag
- Terminal Plating Material : Tin
Dimensions
- PCB Hole Diameter : 1.5 MM [.059 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Terminal Material Thickness : .3 MM [.012 INCH ]
- Wire Size (MMSQ) : .3 - 1.42
- Wire Size (AWG) : 22 - 16
Mechanical Attachment
- Wire Insulation Support : Without
Other
- Terminals & Splices Comment : Two dimples inside (0.58 [.023] high), reverse reeled., Machine applied applicator required.
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 8000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
61782-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details