TE Connectivity Splices 61021-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .147 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 9.52 MM  [.375 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .823 - 1 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 975 - 2700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .147 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 9.52 MM  [.375 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .823 - 1 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 975 - 2700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 61021-1 - TE Connectivity
Berwyn, PA, United States
Splices
61021-1
Splices 61021-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .147 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 9.52 MM  [.375 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .823 - 1 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 975 - 2700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .147 G  [.005 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel

Dimensions


  • Product Length : 9.52 MM  [.375 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .823 - 1
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 975 - 2700

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice, Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A100172TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100172TR-ND
Terminals - Wire Splice Connectors A100172TR-ND
CONN SPLICE 16-18 AWG CRIMP

CONN SPLICE 16-18 AWG CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100172CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100172CT-ND
Terminals - Wire Splice Connectors A100172CT-ND
CONN SPLICE 16-18 AWG CRIMP

CONN SPLICE 16-18 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61021-1 A100172TR-ND A100172CT-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details