TE Connectivity
Splices
625032-000
Description
Dimensions Accepts Insulation Diameter Range : 1.27 MM [.05 INCH ] Overall Product Length : 12.19 MM [.48 INCH ] Wire Size (CMA) : 1800 - 4500
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Accepts Insulation Diameter Range : 1.27 MM [.05 INCH ] Overall Product Length : 12.19 MM [.48 INCH ] Wire Size (CMA) : 1800 - 4500
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Insulation Diameter Range : 1.27 MM [.05 INCH ] Overall Product Length : 12.19 MM [.48 INCH ] Wire Size (CMA) : 1800 - 4500
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Dimensions
- Accepts Insulation Diameter Range : 1.27 MM [.05 INCH ]
- Overall Product Length : 12.19 MM [.48 INCH ]
- Wire Size (CMA) : 1800 - 4500
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
625032-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details