TE Connectivity PCB Terminals 62166-1

Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 11.1 MM  [.437 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 11.1 MM  [.437 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 62166-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
62166-1
PCB Terminals 62166-1
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 11.1 MM  [.437 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 4.34 MM  [.171 INCH ]
  • Profile Height from PCB : 11.1 MM  [.437 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A122467-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A122467-ND
Terminals - Quick Connects, Quick Disconnect Connectors A122467-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62166-1
Terminals 62166-1
Terminals 250 FAST TAB 032BR

Terminals 250 FAST TAB 032BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62166-1 A122467-ND 62166-1
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers