TE Connectivity Crimp Wire Pins, Tabs & Ferrules 62358-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.03 MM  [.08 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , 1.75 MM  [.03 INCH , .069 INCH ] Compatible Insulation Diameter Range : 1.85 MM , 1.07 - 1.85 MM  [.042 - .073 INCH , .073 INCH ] Overall Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.03 MM  [.08 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , 1.75 MM  [.03 INCH , .069 INCH ] Compatible Insulation Diameter Range : 1.85 MM , 1.07 - 1.85 MM  [.042 - .073 INCH , .073 INCH ] Overall Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 62358-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
62358-1
Crimp Wire Pins, Tabs & Ferrules 62358-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.03 MM  [.08 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , 1.75 MM  [.03 INCH , .069 INCH ] Compatible Insulation Diameter Range : 1.85 MM , 1.07 - 1.85 MM  [.042 - .073 INCH , .073 INCH ] Overall Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 2.03 MM  [.08 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .76 MM , 1.75 MM  [.03 INCH , .069 INCH ]
  • Compatible Insulation Diameter Range : 1.85 MM , 1.07 - 1.85 MM  [.042 - .073 INCH , .073 INCH ]
  • Overall Product Length : 25.4 MM  [1 INCH ]
  • Terminal Material Thickness : .24 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A125113CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A125113CT-ND
Terminals - Barrel, Bullet Connectors A125113CT-ND
CONN TERM PIN 20-24AWG CRIMP

CONN TERM PIN 20-24AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A125113TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A125113TR-ND
Terminals - Barrel, Bullet Connectors A125113TR-ND
CONN TERM PIN 20-24AWG CRIMP

CONN TERM PIN 20-24AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62358-1
Terminals 62358-1
Terminals 080 DIA PIN 24-20

Terminals 080 DIA PIN 24-20

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62358-1 A125113CT-ND A125113TR-ND 62358-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Connector Pin; Pin Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details