TE Connectivity Splices 625190-000

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 11700 - 18900 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 11700 - 18900 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625190-000 - TE Connectivity
Berwyn, PA, United States
Splices
625190-000
Splices 625190-000
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 11700 - 18900 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ]
  • Product Length : 36.8 MM  [1.45 INCH ]
  • Wire Size (CMA) : 11700 - 18900

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625190-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Quick Disconnects - 1-1627058-3 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details