TE Connectivity Ring Terminals & Spade Terminals 61498-3

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 1.02 MM  [.04 INCH ] Accepts Wire Insulation Diameter Range : .89 - 1.02 MM  [.035 - .04 INCH ] Barrel Inside Diameter : .89 MM  [.035 INCH ] Overall Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Insulation Diameter (Min) (INCH) : .035 Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 1.02 MM  [.04 INCH ] Accepts Wire Insulation Diameter Range : .89 - 1.02 MM  [.035 - .04 INCH ] Barrel Inside Diameter : .89 MM  [.035 INCH ] Overall Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Insulation Diameter (Min) (INCH) : .035 Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 61498-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
61498-3
Ring Terminals & Spade Terminals 61498-3
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 1.02 MM  [.04 INCH ] Accepts Wire Insulation Diameter Range : .89 - 1.02 MM  [.035 - .04 INCH ] Barrel Inside Diameter : .89 MM  [.035 INCH ] Overall Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Insulation Diameter (Min) (INCH) : .035 Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Spade Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 1.02 MM  [.04 INCH ]
  • Accepts Wire Insulation Diameter Range : .89 - 1.02 MM  [.035 - .04 INCH ]
  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Overall Product Length : 14.73 MM  [.58 INCH ]
  • Stud Diameter : 3.18 MM  [.125 INCH ]
  • Tongue Thickness : .41 MM  [.016 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .035
  • Wire Size (MMSQ) : .08 - .4
  • Wire Size (AWG) : 28 - 22
  • Wire Size (CMA) : 160 - 642

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 28000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : M3, #5
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Spade Connectors - 61498-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
61498-3-ND
Terminals - Spade Connectors 61498-3-ND
CONN SPADE TERM 22-28AWG #5

CONN SPADE TERM 22-28AWG #5

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61498-3
Terminals 61498-3
Terminals SPADE IP 22-28 133 016PTPBR

Terminals SPADE IP 22-28 133 016PTPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61498-3 61498-3-ND 61498-3
Product Name Ring Terminals & Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details