TE Connectivity
Splices
625016N002
Description
Dimensions Overall Product Length : 4.7 MM [.185 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Overall Product Length : 4.7 MM [.185 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Overall Product Length : 4.7 MM [.185 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Dimensions
- Overall Product Length : 4.7 MM [.185 INCH ]
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
625016N002 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details