TE Connectivity Splices 625181-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 4.57 MM  [.18 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (CMA) : 304 - 810 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 4.57 MM  [.18 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (CMA) : 304 - 810 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625181-000 - TE Connectivity
Berwyn, PA, United States
Splices
625181-000
Splices 625181-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 4.57 MM  [.18 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (CMA) : 304 - 810 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Blue
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : .76 MM  [.03 INCH ]
  • Product Length : 4.57 MM  [.18 INCH ]
  • Recovered Inside Diameter : .76 MM  [.03 INCH ]
  • Wire Size (CMA) : 304 - 810

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625181-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details