TE Connectivity Splices 62295-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .302 G  [.011 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 3.46 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 7000 - 12000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .302 G  [.011 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 3.46 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 7000 - 12000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62295-2 - TE Connectivity
Berwyn, PA, United States
Splices
62295-2
Splices 62295-2
Body Features Splice Features : Serrated Terminal & Contact Weight : .302 G  [.011 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 3.46 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 7000 - 12000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .302 G  [.011 OZ ]

Configuration Features


  • Number of Serrations : 7
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 5.72 MM  [.225 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : 3.46 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 7000 - 12000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 12500

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Crimp Width : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A111394TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111394TR-ND
Terminals - Wire Splice Connectors A111394TR-ND
CONN SPLICE 7000-12000 CMA CRIMP

CONN SPLICE 7000-12000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A111394CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111394CT-ND
Terminals - Wire Splice Connectors A111394CT-ND
CONN SPLICE 7000-12000 CMA CRIMP

CONN SPLICE 7000-12000 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 62295-2 A111394TR-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details