TE Connectivity Ring Terminals 61505-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM  [.03 INCH ] Compatible Insulation Diameter (Max) : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Min) (INCH) : .03 Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 11.18 MM  [.44 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM  [.03 INCH ] Compatible Insulation Diameter (Max) : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Min) (INCH) : .03 Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 11.18 MM  [.44 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 61505-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
61505-2
Ring Terminals 61505-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM  [.03 INCH ] Compatible Insulation Diameter (Max) : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Min) (INCH) : .03 Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 11.18 MM  [.44 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .76 MM  [.03 INCH ]
  • Compatible Insulation Diameter (Max) : .89 MM  [.035 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .03
  • Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ]
  • Product Length : 11.18 MM  [.44 INCH ]
  • Stud Diameter : 3.25 MM  [.128 INCH ]
  • Tongue Thickness : .36 MM  [.014 INCH ]

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 13000

Product Type Features


  • Compatible With Discrete Wire Type : Tinsel Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3, #5
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136367TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136367TR-ND
Terminals - Ring Connectors A136367TR-ND
CONN RING CIRC CRIMP

CONN RING CIRC CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A136367CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136367CT-ND
Terminals - Ring Connectors A136367CT-ND
CONN RING CIRC CRIMP

CONN RING CIRC CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61505-2
Terminals 61505-2
Terminals HTS207-U

Terminals HTS207-U

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61505-2 A136367TR-ND A136367CT-ND 61505-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details