TE Connectivity
Quick Disconnects
62134-2
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : 3.56 MM [.14 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : 3.56 MM [.14 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : 3.56 MM [.14 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Steel
- Crimp Type : F-Crimp
- Mating Tab Thickness : .41 MM [.016 INCH ]
- Mating Tab Width : 3.56 MM [.14 INCH ]
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Terminal Material Thickness : .41 MM [.016 INCH ]
- Wire Size (MMSQ) : .82 - 2.08
- Wire Size (AWG) : 18 - 14
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 5500
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
62134-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Blade Crimp
Features
RoHS; Insulated
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
18 to 22 AWG
View Details