TE Connectivity Ring Terminals 61289-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.59 MM , 3.83 MM  [.181 INCH , .151 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3.31 - 8.37 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.59 MM , 3.83 MM  [.181 INCH , .151 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3.31 - 8.37 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 61289-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
61289-1
Ring Terminals 61289-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.59 MM , 3.83 MM  [.181 INCH , .151 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3.31 - 8.37 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.59 MM , 3.83 MM  [.181 INCH , .151 INCH ]
  • Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ]
  • Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ]
  • Product Length : 31.5 MM  [1.24 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 3.31 - 8.37
  • Wire Size (AWG) : 12 - 8
  • Wire Size (CMA) : 6529 - 16507

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100882CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100882CT-ND
Terminals - Ring Connectors A100882CT-ND
CONN RING OVAL 8-12AWG CRIMP

CONN RING OVAL 8-12AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100882TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100882TR-ND
Terminals - Ring Connectors A100882TR-ND
CONN RING OVAL 8-12AWG CRIMP

CONN RING OVAL 8-12AWG CRIMP

Buy Now Datasheet
RING 12-8 3/8 .040TPBR - 61289-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING 12-8 3/8 .040TPBR
61289-1
RING 12-8 3/8 .040TPBR 61289-1
RING 12-8 3/8 .040TPBR

RING 12-8 3/8 .040TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
61289-1
Terminals 61289-1
Terminals RING 12-8 AWG #3/8 Reel of 2000

Terminals RING 12-8 AWG #3/8 Reel of 2000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61289-1 A100882CT-ND 61289-1 61289-1
Product Name Ring Terminals Terminals - Ring Connectors RING 12-8 3/8 .040TPBR Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details