TE Connectivity Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity 62409-1.

Description
TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity - 26AC8417 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity
26AC8417
Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity 26AC8417
TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 26AC8417
Product Name Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Un-insulated Ferrules - 2815.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details