TE Connectivity Splices 625015-000

Description
Dimensions Product Length : 8.38 MM  [.33 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Dimensions Product Length : 8.38 MM  [.33 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625015-000 - TE Connectivity
Berwyn, PA, United States
Splices
625015-000
Splices 625015-000
Dimensions Product Length : 8.38 MM  [.33 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Dimensions


  • Product Length : 8.38 MM  [.33 INCH ]

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625015-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details