TE Connectivity Splices 61074-1

Description
Body Features Plating Material : Tin Splice Material : Brass Weight per Piece (G) : .414 Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .64 MM  [.025 INCH ] Splice Overall Length : 5.72 MM  [.225 INCH ] Wire Size (MMSQ) : 3.46 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 7000 - 12000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Comment : Increased terminal pitch, Increased U-diameter Packaging Features Packaging Quantity : 12500 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Thru Splice Splice Wire/Cable Type : Magnet Wire Termination Features Crimp Width : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Splice Material : Brass Weight per Piece (G) : .414 Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .64 MM  [.025 INCH ] Splice Overall Length : 5.72 MM  [.225 INCH ] Wire Size (MMSQ) : 3.46 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 7000 - 12000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Comment : Increased terminal pitch, Increased U-diameter Packaging Features Packaging Quantity : 12500 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Thru Splice Splice Wire/Cable Type : Magnet Wire Termination Features Crimp Width : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 61074-1 - TE Connectivity
Berwyn, PA, United States
Splices
61074-1
Splices 61074-1
Body Features Plating Material : Tin Splice Material : Brass Weight per Piece (G) : .414 Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .64 MM  [.025 INCH ] Splice Overall Length : 5.72 MM  [.225 INCH ] Wire Size (MMSQ) : 3.46 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 7000 - 12000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Comment : Increased terminal pitch, Increased U-diameter Packaging Features Packaging Quantity : 12500 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Thru Splice Splice Wire/Cable Type : Magnet Wire Termination Features Crimp Width : 6.35 MM  [.25 INCH ] Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Plating Material : Tin
  • Splice Material : Brass
  • Weight per Piece (G) : .414

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Splice Material Thickness : .64 MM  [.025 INCH ]
  • Splice Overall Length : 5.72 MM  [.225 INCH ]
  • Wire Size (MMSQ) : 3.46 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 7000 - 12000

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Increased terminal pitch, Increased U-diameter

Packaging Features


  • Packaging Quantity : 12500
  • Splice Packaging Method : Strip

Product Type Features


  • Insulated : No
  • Sealable : No
  • Serrated : Yes
  • Splice Barrel Type : Open Barrel
  • Splice Product Type : Splice
  • Splice Type : Thru Splice
  • Splice Wire/Cable Type : Magnet Wire

Termination Features


  • Crimp Width : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A111358CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111358CT-ND
Terminals - Wire Splice Connectors A111358CT-ND
CONN SPLICE 7000-12000 CMA CRIMP

CONN SPLICE 7000-12000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A111358TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111358TR-ND
Terminals - Wire Splice Connectors A111358TR-ND
CONN SPLICE 7000-12000 CMA CRIMP

CONN SPLICE 7000-12000 CMA CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61074-1
Terminals 61074-1
Terminals AMVAR SPLICE 7000-12000TPBR

Terminals AMVAR SPLICE 7000-12000TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61074-1 A111358CT-ND A111358TR-ND 61074-1
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details