TE Connectivity
PCB Terminals
62437-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : None Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.86 MM [.112 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 3.3 MM [.13 INCH ] PCB Hole Diameter : 1.63 - 1.73 MM [.064 - .068 INCH ] PCB Thickness (Recommended) : .81 - 2.36 MM [.032 - .093 INCH ] Profile Height from PCB : 8.64 MM [.34 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : None Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.86 MM [.112 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 3.3 MM [.13 INCH ] PCB Hole Diameter : 1.63 - 1.73 MM [.064 - .068 INCH ] PCB Thickness (Recommended) : .81 - 2.36 MM [.032 - .093 INCH ] Profile Height from PCB : 8.64 MM [.34 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : None Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.86 MM [.112 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 3.3 MM [.13 INCH ] PCB Hole Diameter : 1.63 - 1.73 MM [.064 - .068 INCH ] PCB Thickness (Recommended) : .81 - 2.36 MM [.032 - .093 INCH ] Profile Height from PCB : 8.64 MM [.34 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- Contact Underplating Material : None
- Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 2.86 MM [.112 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 2.8
Dimensions
- Extension Below Board : 3.3 MM [.13 INCH ]
- PCB Hole Diameter : 1.63 - 1.73 MM [.064 - .068 INCH ]
- PCB Thickness (Recommended) : .81 - 2.36 MM [.032 - .093 INCH ]
- Profile Height from PCB : 8.64 MM [.34 INCH ]
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
62437-1-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
62437-1 |
62437-1-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details