TE Connectivity Ring Terminals 61844-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.82 MM , 3.04 MM  [.12 INCH , .19 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM  [.15 - .21 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.82 MM , 3.04 MM  [.12 INCH , .19 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM  [.15 - .21 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 61844-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
61844-1
Ring Terminals 61844-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.82 MM , 3.04 MM  [.12 INCH , .19 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM  [.15 - .21 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.82 MM , 3.04 MM  [.12 INCH , .19 INCH ]
  • Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ]
  • Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.33 MM  [.15 - .21 INCH ]
  • Product Length : 26.67 MM  [1.05 INCH ]
  • Stud Diameter : 6.35 MM  [.25 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100887TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100887TR-ND
Terminals - Ring Connectors A100887TR-ND
CONN RING CIRC 10-12AWG CRIMP

CONN RING CIRC 10-12AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100887CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100887CT-ND
Terminals - Ring Connectors A100887CT-ND
CONN RING CIRC 10-12AWG CRIMP

CONN RING CIRC 10-12AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61844-1
Terminals 61844-1
Terminals RING 12-10 AWG

Terminals RING 12-10 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61844-1 A100887TR-ND A100887CT-ND 61844-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details