TE Connectivity PCB Terminals 61119-3

Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 61119-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
61119-3
PCB Terminals 61119-3
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Accepts Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ]
  • PCB Hole Diameter : 4.1 MM  [.161 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Terminals & Splices Comment : Machine applied applicator required.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Barrel, Bullet Connectors - A105485CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A105485CT-ND
Terminals - Barrel, Bullet Connectors A105485CT-ND
CONN TERM RCPT FLAG 20-24AWG

CONN TERM RCPT FLAG 20-24AWG

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A105485TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A105485TR-ND
Terminals - Barrel, Bullet Connectors A105485TR-ND
CONN TERM RCPT FLAG 20-24AWG

CONN TERM RCPT FLAG 20-24AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61119-3
Terminals 61119-3
Terminals RECPT .058 DIAMETER

Terminals RECPT .058 DIAMETER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61119-3 A105485CT-ND 61119-3
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals
Material Tin Beryllium Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers