TE Connectivity
PCB Terminals
61782-1
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 90
Contact Features Contact Plating Material : Tin PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 5.25 MM [.059 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Receptacle Terminal Stock Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16
Mechanical Attachment Wire Insulation Support : Without
Other Comment : Machine applied applicator required., Two dimples inside (0.58 [.023] high).
Packaging Features Packaging Method : Package Packaging Quantity : 8000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 90
Contact Features Contact Plating Material : Tin PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 5.25 MM [.059 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Receptacle Terminal Stock Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16
Mechanical Attachment Wire Insulation Support : Without
Other Comment : Machine applied applicator required., Two dimples inside (0.58 [.023] high).
Packaging Features Packaging Method : Package Packaging Quantity : 8000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Stud Hole : No Terminal Angle (DEG) : 90
Contact Features Contact Plating Material : Tin PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 5.25 MM [.059 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Receptacle Terminal Stock Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16
Mechanical Attachment Wire Insulation Support : Without
Other Comment : Machine applied applicator required., Two dimples inside (0.58 [.023] high).
Packaging Features Packaging Method : Package Packaging Quantity : 8000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
- Stud Hole : No
- Terminal Angle (DEG) : 90
Contact Features
- Contact Plating Material : Tin
- PCB Terminal Type : Receptacle
- Terminal Orientation : Flag
- Terminal Plating Material : Tin
Dimensions
- PCB Hole Diameter : 5.25 MM [.059 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Receptacle Terminal Stock Thickness : .3 MM [.012 INCH ]
- Wire Size (MMSQ) : .3 - 1.42
- Wire Size (AWG) : 22 - 16
Mechanical Attachment
- Wire Insulation Support : Without
Other
- Comment : Machine applied applicator required., Two dimples inside (0.58 [.023] high).
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 8000
Product Type Features
- PCB Terminal Mounting Style : Stud Mount
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
61782-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details