TE Connectivity PCB Terminals 61291-1

Description
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 61291-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
61291-1
PCB Terminals 61291-1
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104036TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104036TR-ND
Terminals - Barrel, Bullet Connectors A104036TR-ND
CONN TERM RCPT 18-22AWG CRIMP

CONN TERM RCPT 18-22AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104036CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104036CT-ND
Terminals - Barrel, Bullet Connectors A104036CT-ND
CONN TERM RCPT 18-22AWG CRIMP

CONN TERM RCPT 18-22AWG CRIMP

Buy Now Datasheet
Terminal, Female Bullet, 2.36Mm, 18Awg; Product Range Amp Te Connectivity - 29AH8870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 2.36Mm, 18Awg; Product Range Amp Te Connectivity
29AH8870
Terminal, Female Bullet, 2.36Mm, 18Awg; Product Range Amp Te Connectivity 29AH8870
TERMINAL, FEMALE BULLET, 2.36MM, 18AWG; Product Range:-; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:0.9mm2; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Phosphor Bronze; RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 2.36MM, 18AWG; Product Range:-; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:0.9mm2; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Uninsulated; Terminal Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Bullet, 2.36Mm, 18Awg; Product Range Amp Te Connectivity - 38AC3240 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 2.36Mm, 18Awg; Product Range Amp Te Connectivity
38AC3240
Terminal, Female Bullet, 2.36Mm, 18Awg; Product Range Amp Te Connectivity 38AC3240
TERMINAL, FEMALE BULLET, 2.36MM, 18AWG; Product Range:-; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:0.9mm2; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Phosphor Bronze; RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 2.36MM, 18AWG; Product Range:-; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:0.9mm2; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Uninsulated; Terminal Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
61291-1
Terminals 61291-1
Terminals RECPT .093 DIA 22-18 Reel of 7000

Terminals RECPT .093 DIA 22-18 Reel of 7000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61291-1 A104036TR-ND A104036CT-ND 29AH8870 61291-1
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminal, Female Bullet, 2.36Mm, 18Awg; Product Range Amp Te Connectivity Terminals
Material Pre-Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details