TE Connectivity Splices 62308-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .312 G  [.011 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 6.73 MM  [.265 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .312 G  [.011 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 6.73 MM  [.265 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62308-2 - TE Connectivity
Berwyn, PA, United States
Splices
62308-2
Splices 62308-2
Body Features Splice Features : Serrated Terminal & Contact Weight : .312 G  [.011 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 6.73 MM  [.265 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .312 G  [.011 OZ ]

Configuration Features


  • Number of Serrations : 9
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 6.73 MM  [.265 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 1.54 - 3.46
  • Wire Size (AWG) : 15.5 - 12
  • Wire Size (CMA) : 3000 - 7000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Crimp Width : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A100763TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A100763TR-ND
Terminals - Magnetic Wire Connectors A100763TR-ND
CONN MAG TERM 3000-7000CMA CRIMP

CONN MAG TERM 3000-7000CMA CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A100763CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A100763CT-ND
Terminals - Magnetic Wire Connectors A100763CT-ND
CONN MAG TERM 3000-7000CMA CRIMP

CONN MAG TERM 3000-7000CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 62308-2 A100763TR-ND
Product Name Splices Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details