TE Connectivity
Splices
6250570003
Description
Dimensions Accepts Wire Insulation Diameter Range : 1.27 MM [.05 INCH ] Overall Product Length : 12.19 MM [.48 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 1.27 MM [.05 INCH ] Overall Product Length : 12.19 MM [.48 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 1.27 MM [.05 INCH ] Overall Product Length : 12.19 MM [.48 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Dimensions
- Accepts Wire Insulation Diameter Range : 1.27 MM [.05 INCH ]
- Overall Product Length : 12.19 MM [.48 INCH ]
- Wire Size (MMSQ) : .5 - .14
- Wire Size (AWG) : 20 - 26
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
6250570003 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details