TE Connectivity Splices 61299-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .577 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 6.8 MM  [.267 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 7000 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .577 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 6.8 MM  [.267 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 7000 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 61299-1 - TE Connectivity
Berwyn, PA, United States
Splices
61299-1
Splices 61299-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .577 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 6.8 MM  [.267 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 7000 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .577 G  [.02 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel

Dimensions


  • Product Length : 6.8 MM  [.267 INCH ]
  • Terminal Material Thickness : .78 MM  [.031 INCH ]
  • Wire Size (CMA) : 7000 - 12000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A100724CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100724CT-ND
Terminals - Wire Splice Connectors A100724CT-ND
CONN SPLICE 7000-12000 CMA CRIMP

CONN SPLICE 7000-12000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100724TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100724TR-ND
Terminals - Wire Splice Connectors A100724TR-ND
CONN SPLICE 7000-12000 CMA CRIMP

CONN SPLICE 7000-12000 CMA CRIMP

Buy Now Datasheet
SPLC 7000-12500 031 TPSTL - 61299-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLC 7000-12500 031 TPSTL
61299-1
SPLC 7000-12500 031 TPSTL 61299-1
SPLC 7000-12500 031 TPSTL

SPLC 7000-12500 031 TPSTL

Buy Now
Sheung Wan, Hong Kong
Terminals
61299-1
Terminals 61299-1
Terminals SPLICE A 7000 -16000 Reel of 3500

Terminals SPLICE A 7000 -16000 Reel of 3500

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61299-1 A100724CT-ND A100724TR-ND 61299-1 61299-1
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors SPLC 7000-12500 031 TPSTL Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details