TE Connectivity Spade Terminals 61359-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM  [.115 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.55 MM  [.09 - .14 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Stud Diameter : 7.92 MM  [.312 INCH , .311 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM  [.115 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.55 MM  [.09 - .14 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Stud Diameter : 7.92 MM  [.312 INCH , .311 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 61359-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
61359-1
Spade Terminals 61359-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.92 MM , 1.65 MM  [.115 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.55 MM  [.09 - .14 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Stud Diameter : 7.92 MM  [.312 INCH , .311 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : Nickel
  • Spade Terminal Type : Rectangular Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.92 MM , 1.65 MM  [.115 INCH , .065 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .09
  • Compatible Insulation Diameter Range : 2.29 - 3.55 MM  [.09 - .14 INCH ]
  • Product Length : 29.21 MM  [1.15 INCH ]
  • Stud Diameter : 7.92 MM  [.312 INCH , .311 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .823 - 2.08
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Rectangular Connectors - A136999CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A136999CT-ND
Terminals - Rectangular Connectors A136999CT-ND
CONN TERM RECT RING 14-18AWG

CONN TERM RECT RING 14-18AWG

Buy Now Datasheet
Terminals - Rectangular Connectors - A136999TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A136999TR-ND
Terminals - Rectangular Connectors A136999TR-ND
CONN TERM RECT RING 14-18AWG

CONN TERM RECT RING 14-18AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61359-1
Terminals 61359-1
Terminals GR RING 18-14

Terminals GR RING 18-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61359-1 A136999CT-ND A136999TR-ND 61359-1
Product Name Spade Terminals Terminals - Rectangular Connectors Terminals - Rectangular Connectors Terminals
Material Tin Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details