TE Connectivity Splices 610147-000

Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 26 MM  [1.02 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 26 MM  [1.02 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 610147-000 - TE Connectivity
Berwyn, PA, United States
Splices
610147-000
Splices 610147-000
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 26 MM  [1.02 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 26 MM  [1.02 INCH ]
  • Product Length : 60 MM  [2.36 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 610147-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details