TE Connectivity PCB Terminals 61323-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.02 - 2.54 MM  [.04 - .1 INCH ] PCB Hole Diameter : 1.57 MM  [.083 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Receptacle has an overlap insulation crimp., Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.02 - 2.54 MM  [.04 - .1 INCH ] PCB Hole Diameter : 1.57 MM  [.083 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Receptacle has an overlap insulation crimp., Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 61323-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
61323-2
PCB Terminals 61323-2
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.02 - 2.54 MM  [.04 - .1 INCH ] PCB Hole Diameter : 1.57 MM  [.083 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Receptacle has an overlap insulation crimp., Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]
  • Contact Underplating Material : Copper
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Accepts Insulation Diameter Range : 1.02 - 2.54 MM  [.04 - .1 INCH ]
  • PCB Hole Diameter : 1.57 MM  [.083 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Terminals & Splices Comment : Receptacle has an overlap insulation crimp., Machine applied applicator required.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Terminal Features : Stud Hole
  • Wire Insulation Support Retention Type : Open Barrel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Barrel, Bullet Connectors - A104099CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104099CT-ND
Terminals - Barrel, Bullet Connectors A104099CT-ND
CONN TERM RCPT FLAG 20-24AWG

CONN TERM RCPT FLAG 20-24AWG

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104099TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104099TR-ND
Terminals - Barrel, Bullet Connectors A104099TR-ND
CONN TERM RCPT FLAG 20-24AWG

CONN TERM RCPT FLAG 20-24AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61323-2
Terminals 61323-2
Terminals PCB RECPT 24-20

Terminals PCB RECPT 24-20

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61323-2 A104099CT-ND A104099TR-ND 61323-2
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Material Tin Beryllium Copper Beryllium Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers