TE Connectivity Splices 625006-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : .726 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 10.67 MM  [.42 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .08 Wire Size (AWG) : 24 - 28 Wire Size (CMA) : 100 - 475 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : .726 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 10.67 MM  [.42 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .08 Wire Size (AWG) : 24 - 28 Wire Size (CMA) : 100 - 475 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625006-000 - TE Connectivity
Berwyn, PA, United States
Splices
625006-000
Splices 625006-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : .726 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 10.67 MM  [.42 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .08 Wire Size (AWG) : 24 - 28 Wire Size (CMA) : 100 - 475 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Terminal & Contact Weight : .726 G  [.026 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : .76 MM  [.03 INCH ]
  • Product Length : 10.67 MM  [.42 INCH ]
  • Recovered Inside Diameter : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .25 - .08
  • Wire Size (AWG) : 24 - 28
  • Wire Size (CMA) : 100 - 475

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625006-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details