TE Connectivity Connector Contacts 6-192038-6

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 185 Contact Size : 8mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 185 Contact Size : 8mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6-192038-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6-192038-6
Connector Contacts 6-192038-6
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 185 Contact Size : 8mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 185
  • Contact Size : 8mm
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6-192038-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers