TE Connectivity Magnet Wire Terminals 62131-6

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.62 MM  [.103 INCH ] Accepts Insulation Diameter Range : 1.5 - 2.62 MM  [.059 - .103 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.02 MM  [.67 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : Additional performance requirements apply., Consult TE Product Engineering for specifics. Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 3.56 MM  [.14 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.62 MM  [.103 INCH ] Accepts Insulation Diameter Range : 1.5 - 2.62 MM  [.059 - .103 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.02 MM  [.67 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : Additional performance requirements apply., Consult TE Product Engineering for specifics. Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 3.56 MM  [.14 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62131-6 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62131-6
Magnet Wire Terminals 62131-6
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.62 MM  [.103 INCH ] Accepts Insulation Diameter Range : 1.5 - 2.62 MM  [.059 - .103 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.02 MM  [.67 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : Additional performance requirements apply., Consult TE Product Engineering for specifics. Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 3.56 MM  [.14 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.62 MM  [.103 INCH ]
  • Accepts Insulation Diameter Range : 1.5 - 2.62 MM  [.059 - .103 INCH ]
  • Lead Wire Size (AWG) : 18 - 16
  • Lead Wire Size (MMSQ) : .82 - 1.3
  • Product Length : 17.02 MM  [.67 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 4.57 MM  [.18 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminals & Splices Comment : Additional performance requirements apply., Consult TE Product Engineering for specifics.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 17000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 3.56 MM  [.14 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A117986TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117986TR-ND
Terminals - Magnetic Wire Connectors A117986TR-ND
CONN MAG TERM 16-18AWG CRIMP

CONN MAG TERM 16-18AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117986CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117986CT-ND
Terminals - Magnetic Wire Connectors A117986CT-ND
CONN MAG TERM 16-18AWG CRIMP

CONN MAG TERM 16-18AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62131-6 A117986TR-ND A117986CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details