TE Connectivity
Splices
625036-000
Description
Dimensions Compatible Insulation Diameter Range : 1.3 MM [.05 INCH ] Product Length : 14.61 MM [.575 INCH ] Recovered Inside Diameter : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 1.3 MM [.05 INCH ] Product Length : 14.61 MM [.575 INCH ] Recovered Inside Diameter : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 1.3 MM [.05 INCH ] Product Length : 14.61 MM [.575 INCH ] Recovered Inside Diameter : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 1.3 MM [.05 INCH ]
- Product Length : 14.61 MM [.575 INCH ]
- Recovered Inside Diameter : 1.3 MM [.051 INCH ]
- Wire Size (MMSQ) : .34
- Wire Size (AWG) : 22
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
625036-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Material
Tin
Features
RoHS
North American
31 to 33 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers