TE Connectivity Spade Terminals 61855-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.12 MM , 4.19 MM  [.165 INCH , .241 INCH ] Compatible Insulation Diameter (Max) : 7.37 MM  [.29 INCH ] Compatible Insulation Diameter (Min) (INCH) : .145 Compatible Insulation Diameter Range : 3.68 - 7.37 MM  [.145 - .29 INCH ] Product Length : 25.65 MM  [1.01 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.12 MM , 4.19 MM  [.165 INCH , .241 INCH ] Compatible Insulation Diameter (Max) : 7.37 MM  [.29 INCH ] Compatible Insulation Diameter (Min) (INCH) : .145 Compatible Insulation Diameter Range : 3.68 - 7.37 MM  [.145 - .29 INCH ] Product Length : 25.65 MM  [1.01 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 61855-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
61855-1
Spade Terminals 61855-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.12 MM , 4.19 MM  [.165 INCH , .241 INCH ] Compatible Insulation Diameter (Max) : 7.37 MM  [.29 INCH ] Compatible Insulation Diameter (Min) (INCH) : .145 Compatible Insulation Diameter Range : 3.68 - 7.37 MM  [.145 - .29 INCH ] Product Length : 25.65 MM  [1.01 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.12 MM , 4.19 MM  [.165 INCH , .241 INCH ]
  • Compatible Insulation Diameter (Max) : 7.37 MM  [.29 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .145
  • Compatible Insulation Diameter Range : 3.68 - 7.37 MM  [.145 - .29 INCH ]
  • Product Length : 25.65 MM  [1.01 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 5 - 15
  • Wire Size (AWG) : 10 - 6
  • Wire Size (CMA) : 10382 - 26248

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1200

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
SPADE IS 10-6 10 040TPBR - 61855-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPADE IS 10-6 10 040TPBR
61855-1
SPADE IS 10-6 10 040TPBR 61855-1
SPADE IS 10-6 10 040TPBR

SPADE IS 10-6 10 040TPBR

Buy Now
Terminals - Spade Connectors - A100742TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100742TR-ND
Terminals - Spade Connectors A100742TR-ND
CONN SPADE TERM 6-10AWG #10

CONN SPADE TERM 6-10AWG #10

Buy Now Datasheet
Terminals - Spade Connectors - A100742CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100742CT-ND
Terminals - Spade Connectors A100742CT-ND
CONN SPADE TERM 6-10AWG #10

CONN SPADE TERM 6-10AWG #10

Buy Now Datasheet
Spade Is 10-6 10 040Tpbr Rohs Compliant Amp Te Connectivity - 34B732 - Newark, An Avnet Company
Chicago, IL, United States
Spade Is 10-6 10 040Tpbr Rohs Compliant Amp Te Connectivity
34B732
Spade Is 10-6 10 040Tpbr Rohs Compliant Amp Te Connectivity 34B732
SPADE IS 10-6 10 040TPBR ROHS COMPLIANT: YES

SPADE IS 10-6 10 040TPBR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
61855-1
Terminals 61855-1
Terminals SPADE IS 10-6 10

Terminals SPADE IS 10-6 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61855-1 61855-1 A100742TR-ND A100742CT-ND 34B732 61855-1
Product Name Spade Terminals SPADE IS 10-6 10 040TPBR Terminals - Spade Connectors Terminals - Spade Connectors Spade Is 10-6 10 040Tpbr Rohs Compliant Amp Te Connectivity Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details