TE Connectivity Quick Disconnects 6-160448-6

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Locking Lance Height : .32 MM  [.012 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Locking Lance Height : .32 MM  [.012 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 6-160448-6 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
6-160448-6
Quick Disconnects 6-160448-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Locking Lance Height : .32 MM  [.012 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ]
  • Product Length : 19.2 MM  [.755 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : 1.03 - 2.62
  • Wire Size (AWG) : 17 - 13

Electrical Characteristics


  • Voltage Rating (V) : 250

Mechanical Attachment


  • Locking Lance Height : .32 MM  [.012 INCH ]
  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A136348TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A136348TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A136348TR-ND
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A136348CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A136348CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A136348CT-ND
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
6-160448-6
Terminals 6-160448-6
Terminals RECPT 6.35 x 0.81 mm

Terminals RECPT 6.35 x 0.81 mm

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 6-160448-6 A136348TR-ND A136348CT-ND 6-160448-6
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Silver Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details