TE Connectivity Quick Disconnects 61048-1

Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 18.64 MM  [.734 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Clear Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 18.64 MM  [.734 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Clear Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 61048-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
61048-1
Quick Disconnects 61048-1
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 18.64 MM  [.734 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Clear Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .41 MM  [.016 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ]
  • Product Length : 18.64 MM  [.734 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .26 - .96
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 1900

Electrical Characteristics


  • Voltage Rating (V) : 300

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Clear

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27942-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27942-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27942-ND
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Buy Now Datasheet
AMP;RECEPTACLE;22-18AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS - 70084042 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;RECEPTACLE;22-18AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS
70084042
AMP;RECEPTACLE;22-18AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS 70084042
AMP;RECEPTACLE;22-18 AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS

AMP;RECEPTACLE;22-18AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61048-1 A27942-ND 70084042
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors AMP;RECEPTACLE;22-18AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details