TE Connectivity Splices 625003-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 10.16 MM  [.4 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 304 - 1000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 10.16 MM  [.4 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 304 - 1000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625003-000 - TE Connectivity
Berwyn, PA, United States
Splices
625003-000
Splices 625003-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .76 MM  [.03 INCH ] Product Length : 10.16 MM  [.4 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 304 - 1000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : .76 MM  [.03 INCH ]
  • Product Length : 10.16 MM  [.4 INCH ]
  • Recovered Inside Diameter : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .14
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 304 - 1000

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625003-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers